Miniature Fuses are typically used to protect electronic devices, laboratory and measurement instruments, stereos, TV’s, VCR’s etc. They are available in four sizes with a current range of 20mA to 20 Amps.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 8.0M5x25F/I |
| Product Name | Miniature 5 X 25 with Indicator Cylinder Fuses |
| Fuse Type | Miniature |
| Fuse Material | Glass |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |