The 710NH4GL is a knife-blade fuse in the NH4 size, rated for 710 A at 500 V AC, designed for line protection under operating class gG. It has an overall length of 200 mm, a body width of 102 mm, a blade thickness of 8 mm, and a center fixing distance of 150 mm. The fuse complies with VDE 0636 and IEC 269 standards.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 710NH4GL |
| Product Name | NH Knife Blade Line Protection Fuses |
| Fuse Type | Blade |