Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. The 700SB3F8-6 is a Size 3 fuse, rated for 700 V AC, with a current rating of 8 A, featuring a flap indicator and knife blades (80 mm fixing length), conforming to VDE 0636 and IEC 269. It has approximate dimensions of 75 mm width, 52 mm height, 75 mm depth, and a blade thickness of 12 mm.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available inthree sizes with knife blades in two fixing lengths, 80mm (3.15 in.) and 110mm (4.33 in.). They can be supplied with aFlap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 700SB3F8-6 |
| Product Name | Square Body Semiconductor Fuses with Knife Blades |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |