Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. They are available in three sizes with kidney blade contacts and are rated up to 600 V AC and 1000 V AC. The 700SB3F0-6 variant is rated for 700 V AC and 10 A, features a flap indicator, and complies with IEC, DIN, and VDE standards. The fuse measures 75 mm in height, 75 mm in depth, and 60 mm in width, with a mounting hole diameter of 10 mm and a fixed length of 110 mm, conforming to DIN 43653 dimensions.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available in three sizes with threaded holes in the metal end caps. They can be supplied with a Flap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 700SB3F0-6 |
| Product Name | Square Body Semiconductor Fuses |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |