Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. The fuse is available in Size 3 with knife blade contacts and a 110 mm fixing length. It has a voltage rating of 700 V AC and a current rating of 7 A, with a Class aR rating for partial range protection per VDE 0636 and IEC 269. The part includes a flap indicator and conforms to DIN 43653 dimensions. It is designed for mounting with a 3/FF packaging style and has approximate dimensions of 75 mm width, 75 mm height, and 75 mm depth with a 30 mm blade pitch. The center indicator option allows for adapter and microswitch mounting for remote indication, though flap indicators are incompatible with adapters.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available in three sizes with threaded holes in the metal end caps. They can be supplied with a Flap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 700SB3F0-1 |
| Product Name | Square Body Semiconductor Fuses |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |