Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. The 700SB3C8-6 is a Size 3 fuse with a center indicator, rated for 800 V AC and 5 A, and conforms to DIN 43653 dimensions. It has knife blades with a fixing length of 110 mm (4.33 in.), and accommodates an adapter and microswitch for remote indication. The fuse body is 75 mm wide, 75 mm high, and 75 mm deep.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available inthree sizes with knife blades in two fixing lengths, 80mm (3.15 in.) and 110mm (4.33 in.). They can be supplied with aFlap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 700SB3C8-6 |
| Product Name | Square Body Semiconductor Fuses with Knife Blades |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |