Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. The part is available in Size 3 with knife blades and a center indicator for visual trip indication, with a voltage rating of 600 V AC and a current rating of 700 A. It conforms to IEC, DIN, and VDE standards. The fuse has approximate dimensions of 75 mm width, 73 mm height, 75 mm depth, and a blade length of 110 mm, in accordance with DIN 43653. A fitting adapter and microswitch are supported for remote indication, though the adapter will not fit fuses with flap indicators.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available inthree sizes with knife blades in two fixing lengths, 80mm (3.15 in.) and 110mm (4.33 in.). They can be supplied with aFlap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 700SB3C1-6 |
| Product Name | Square Body Semiconductor Fuses with Knife Blades |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |