Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. They are available in three sizes with blade contacts and are rated to IEC, DIN, and VDE standards. The 700SB3C0-6 variant is a Size 3, Class aR fuse with a current rating of 70 A and a voltage rating of 600 V AC, featuring a center indicator for visual trip indication. It has approximate dimensions of 75 mm width, 73 mm height, 75 mm depth, 30 mm blade travel, and 110 mm overall length, complying with DIN 43653. A compatible adapter and microswitch can be mounted for remote indication.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available in three sizes with threaded holes in the metal end caps. They can be supplied with a Flap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 700SB3C0-6 |
| Product Name | Square Body Semiconductor Fuses |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |