Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. They are available in three sizes with blade contacts in two mounting lengths, 80 mm (3.15 in) and 110 mm (4.33 in), and comply with IEC, DIN, and VDE standards. The part 700SB3C0-1 is a variant with a center indicator, rated for 1000 V AC/DC, current rating of 70 A, and conforms to DIN 43653 dimensions. The fuse body dimensions are 75 mm width, 73 mm height, and 75 mm depth, with a mounting length of 110 mm. An adapter and microswitch can be mounted for remote indication. Flap indicators are not compatible with the adapter.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available in three sizes with threaded holes in the metal end caps. They can be supplied with a Flap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 700SB3C0-1 |
| Product Name | Square Body Semiconductor Fuses |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |