Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCR's. The part is available in Size 2 with knife blades, rated for 600 VAC and 8 A, with a flap indicator. Dimensions are 51 mm width, 52 mm height, and 51 mm depth, conforming to DIN 43653. The fuse complies with IEC, DIN, and VDE standards.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available inthree sizes with knife blades in two fixing lengths, 80mm (3.15 in.) and 110mm (4.33 in.). They can be supplied with aFlap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 700SB2F8-6 |
| Product Name | Square Body Semiconductor Fuses with Knife Blades |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |