Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. The part is available in Size 2 with threaded holes in metal end caps, rated for 600 V AC and 700 A maximum current, and features a flap indicator. It complies with IEC 269 and VDE 0636 standards for partial range protection. The fuse body dimensions are 51 mm width, 52 mm height, and 51 mm depth, with a thickness of 8 mm. It is designed for mounting on DIN 43653 dimensions.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available in three sizes with threaded holes in the metal end caps. They can be supplied with a Flap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 700SB2F0-6 |
| Product Name | Square Body Semiconductor Fuses |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |