Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. They are available in three sizes with threaded holes in metal end caps and can be supplied with a flap indicator or a center indicator for visual trip indication. The center indicator includes a provision for mounting an adapter and microswitch for remote indication. This part is rated for 700 V AC and conforms to IEC, DIN, and VDE standards. Dimensions are approximately 75 mm width, 75 mm height, and 75 mm depth, with a blade length of 110 mm and fixing holes spaced 25 mm from the center.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available in three sizes with threaded holes in the metal end caps. They can be supplied with a Flap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 700SB2C0-6 |
| Product Name | Square Body Semiconductor Fuses |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |