The 6SM00GR-L is a stud-mounted semiconductor fuse with an integrated microswitch holder, designed for short-circuit protection of semiconductor devices such as diodes and SCRs. It operates at up to 660V AC and complies with operating class gR. The fuse has a rated current of 6 A and is part of a family of stud-mounted fuses with identical physical dimensions and mounting features. The unit is compatible with DIN 43653 standards for stud-mount configurations.
Semiconductor Fuses have extremely fast acting trip characteristics and provide short circuit and overload protection for diodes, SCR's etc. Current limiting, super fast blow.
Semiconductor Fuses offered comply with IEC, DIN and VDE standards and are available in two trip characteristics
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 6SM00GR-L |
| Product Name | NH Stud Mount with Microswitch Holder Semiconductor Fuses |
| Fuse Type | Blade |
| Mounting | Stud Mount |
| Approvals / Standards | IEC; VDE |