The 6NZ01SC is a semiconductor protection fuse in the Neozed series, rated for up to 440V AC and 250V DC, with a slow blow gR operating class. It has a diameter of 11mm, conforms to DIN 49522 dimensions, and features a color-coded red indicator that pops out when blown. The fuse is designed for use with compatible screw caps and fuse bases, which are panel-mountable or DIN rail adaptable. Fuse bodies in the D01 size are sized for currents from 2A to 16A, and the 6NZ01SC is specifically rated at 6A.
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.
FUSE SEMICONDUCTOR D016A380VGR
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 6NZ01SC | 6NZ01SC | 6NZ01SC |
| Product Name | Semiconductor Protection Neozed Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Protective | ||
| Mounting | Screw Cap or Fuse Base | ||
| Approvals / Standards | IEC; VDE |