The 6NZ01GL is a slow-blow Neozed fuse rated for 6 A up to 380 V AC and 250 V DC, conforming to VDE 0636 and IEC 269 standards. It has a pink color code and pop-out visual indicator, fits the D01 size body with a diameter of 11 mm, and is designed for use with compatible screw caps and fuse bases. The fuse body and tip dimensions comply with DIN 49522.
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.
Neozed Fuse, Slow Blow, 380 VAC, (0.43 " D, 1.42 " L)
380 VAC, 250 VDC; DIN 49522/VDE 0636/IEC 269. Low power loss.
FUSE NEOZED DO16A380VGL
| Altech Corp. | Powell Electronics, Inc. | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 6NZ01GL | 6NZ01GL | 70025341 | 6NZ01GL |
| Product Name | Slow Blow Neozed Fuses | Fuses | Fuse;Neozed;Slow Blow;6A;Sz D01;Class gL/gG;Dims 0.43x1.42";Glass;Threaded Stud | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Protective | |||
| Mounting | Screw Cap or Fuse Base | Panel/DIN Rail | ||
| Approvals / Standards | IEC; VDE | |||
| Features | Indicating; Time Lag |