The 6NH00GL is an NH series knife-blade fuse rated for 6 A at 500 V AC, designed for line protection in power distribution applications using the gL/gG operating class. It features knife blades at both ends for mounting into fuse bases and has physical dimensions of 79 mm length, 28 mm width, and 15 mm thickness, with a center fixing distance of 110 mm. The fuse adheres to VDE 0636 and IEC 269 standards.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and
FUSE NH00GL 6A500V
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 6NH00GL | 6NH00GL | 6NH00GL |
| Product Name | NH Knife Blade Line Protection Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Blade | ||
| Mounting | Replaceable | ||
| Approvals / Standards | IEC; VDE |