The 6NH00AM-6 is an NH-series knife-blade fuse rated for motor protection up to 660V AC, with a current rating of 6 A. It features knife blades at both ends for mounting into fuse bases and has a body length of 79 mm and width of 28 mm, consistent with the NH00/A size designation. The fuse operates under class aM, providing slow-acting overload and fast-acting short circuit protection, and carries a green imprint. It conforms to VDE 0636 and IEC 269 standards.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and
FUSE MOTOR PROTECTION NH006A660V
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 6NH00AM-6 | 6NH00AM-6 | 6NH00AM-6 |
| Product Name | NH Knife Blade Motor Protection Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Blade | ||
| Mounting | Replaceable | ||
| Approvals / Standards | IEC; VDE |