High voltage fuses for distribution circuits, used indoors or outdoors, are supplied standardly with striker pins and comply with IEC, DIN, and VDE standards. The 6HH7.2-292 fuse has a rated voltage of 3/7.2 kV, a length of 292 mm (11.50 in.), a diameter of 53 mm (2.09 in.), and a rated current of 6 A.
High Voltage Fuses are typically used in distribution circuits and can be used for indoor or outdoor applications. They are available in four lengths and four different voltage ranges. Fuses supplied standardly with Striker Pins.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 6HH7.2-292 |
| Product Name | High Voltage Fuses |
| Fuse Type | Protective |