High voltage fuses rated for 10/24 kV and 220/360 kV systems, with a length of 537 mm (21.14 in.), are supplied standardly with striker pins. The 6HH24-537 fuse has a diameter of 85 mm (3.35 in.) and complies with IEC, DIN, and VDE standards.
High Voltage Fuses are typically used in distribution circuits and can be used for indoor or outdoor applications. They are available in four lengths and four different voltage ranges. Fuses supplied standardly with Striker Pins.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 6HH24-537 |
| Product Name | High Voltage Fuses |
| Fuse Type | Protective |