The 6D27SC is a semiconductor protection Diazed fuse rated for 6 A at 500 V AC, designed for protecting semiconductors such as diodes and SCRs with current-limiting performance per VDE 0636 and IEC 269 standards. It has a body diameter of 27 mm (1.07 in) and uses the DII size class, with a green color code for identification. The fuse features a visible pop-out indicator when blown and is compatible with DII-E 27 Screw Caps and Fuse Bases, available in single or three pole configurations for panel or DIN rail mounting.
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.
Diazed (BoTTLe) DII-E 27 Type Fuses, 500 VAC, 1.97 " L
500 VAC; DIN 49360, 49515/VDE 0636/IEC 269.
FUSE SEMICONDUCTOR 5 DII(E27)6A5
| Altech Corp. | Powell Electronics, Inc. | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 6D27SC | 6D27SC | 70025209 | 6D27SC |
| Product Name | Semiconductor Protection Diazed Fuses | Fuses | Fuse;Diazed;Semi;6A;Sz DII-E 27;Class gR;Dims 0.52x1.97";Glass;Threaded Stud | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Protective | |||
| Mounting | Screw Cap or Fuse Base | Panel/DIN Rail | ||
| Approvals / Standards | IEC; VDE | |||
| Features | Indicating |