The 6D27FB is a fast-blow Diazed fuse rated for 6 A at 500 V AC, designed for equipment protection with a visible pop-out color-coded indicator. It has a diameter of 27 mm (1.07 in.) and conforms to the CEE-16 fast-blow standard. The fuse body fits only with the D27C screw cap and D27B fuse base, and is color-coded brown for easy identification. Operating class is fast blow, suitable for protecting circuitry against overcurrent with non-renewable, one-time intervention.
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.
FUSE DIAZED FAST BLOW 5 DII(E27)
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 6D27FB | 6D27FB | 6D27FB |
| Product Name | Fast Blow Diazed Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Protective | ||
| Mounting | Screw Cap or Fuse Base | ||
| Approvals / Standards | IEC; VDE |