The 6D16SC is a Diazed semiconductor protection fuse rated for 6 A at 500 V AC, designed for protecting semiconductors such as diodes and SCRs. It operates under the gR class, with a color code of green and is packaged in a 25-unit standard pack. The fuse has a diameter of 13.2 mm and conforms to dimensions specified in DIN 49360. It features a visual indicator that pops out when blown and is compatible with D16 series fuse bases and screws, which are color-coded to prevent mismatching. The fuse is slow-acting and both current-limiting and energy-limiting for semiconductor protection within a 500 V AC, 440 V DC circuit.
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 6D16SC |
| Product Name | Semiconductor Protection Diazed Fuses |
| Fuse Type | Protective |
| Mounting | Screw Cap or Fuse Base |
| Approvals / Standards | IEC; VDE |