The 6D16FB is a fast-blow Diazed fuse rated for 6 A at 500 V AC, designed for equipment protection with a color-coded pink indicator and compliant with the CEE-16 standard. It has a cylindrical body with a diameter of 13.2 mm (0.52 in.) and is intended for use with the D16 screw cap and D16 fuse base. The fuse features a visible pop-out indicator upon blowing and is packed in quantities of 25.
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.
FUSE DIAZED FASTBLOW 25 ND(E16)6
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 6D16FB | 6D16FB | 6D16FB |
| Product Name | Fast Blow Diazed Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Protective | ||
| Mounting | Screw Cap or Fuse Base | ||
| Approvals / Standards | IEC; VDE |