6C8x32GI is a slow-blow cylinder fuse rated for 6 A at 400 V AC, with a porcelain body, metal end caps, and dimensions of 8 mm diameter by 32 mm length. It has a breaking capacity of 50 kA, complies with IEC 60269-1 and IEC 602-2 standards, and meets NFC 61200, NFC 63210, and NFC 63211 dimensional requirements. The fuse weighs 4 g and features a black imprint. It is designed for line protection in industrial applications, providing slow-acting overload protection with fast-acting short-circuit response.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 6C8x32GI |
| Product Name | Slow Blow 8 X 32 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | UL (optional feature); IEC; VDE |