The 6C8x32AM is a fast-acting cylinder fuse rated for 6 A at 400 V AC, with a breaking capacity of 50 kA, designed for motor protection. It features a porcelain body, metal end caps, and dimensions of 8.5 mm diameter by 32 mm length. The fuse complies with IEC 60269-1 and IEC 602-2 standards, and its dimensions conform to NFC 61200, NFC 63210, and NFC 63211. The device weighs 4 g and has a green imprint marking. The series supports optional striker pins with the "/IS" suffix.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
FUSE CYLINDER 10 8X32MM6A380VAM
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 6C8X32AM | 6C8X32AM | 6C8X32AM |
| Product Name | Fast Blow 8 X 32 Cylinder Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Protective | ||
| Fuse Material | Ceramic | ||
| Mounting | Replaceable | ||
| Approvals / Standards | UL (optional feature); IEC; VDE |