The 6C22x58GI is a slow-blow cylinder fuse rated for 6 A at 660 V AC, with a breaking capacity of 80 kA, and dimensions of 22 mm diameter by 58 mm length. It features metal caps at both ends and a porcelain body, conforming to IEC 60269-1 and IEC 602-2 standards, with physical dimensions compliant to NFC 60200, NFC 63210, and NFC 63211. The fuse operates under Class gL/gG for line protection and weighs 51 g.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 6C22x58GI |
| Product Name | Slow Blow 22 X 58 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |