Fast-acting cylinder fuses for motor protection, rated at 6 A and 660 V AC, with a breaking capacity of 80 kA, in a C22 x 58 size featuring metal end caps and a porcelain body. The fuse has a green imprint, weighs 51 g, and complies with IEC 60269-1 and IEC 602-2 standards. Dimensions conform to NFC 60200, NFC 63210, and NFC 63211. The fuse is available with or without a striker pin, designated by the suffix "/IS".
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 6C22x58AM |
| Product Name | Fast Blow 22 X 58 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |