The 6C14x51GI is a slow-blow cylinder fuse rated for 6 A at 690 V AC, with a breaking capacity of 80 kA, designed for line protection in industrial applications. It features a ceramic body with metal end caps, dimensions of 14 mm diameter by 51 mm length, and weighs 19 g. The fuse complies with IEC 60269-1 and IEC 602-2 standards, and meets NFC 60200, NFC 63210, and NFC 63211 dimensional requirements. It is marked with a green imprint for aM classification and is available with or without a striker pin.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 6C14x51GI |
| Product Name | Slow Blow 14 X 51 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |