The 6C14x51AM is a fast-acting cylinder fuse designed for motor protection, with a current rating of 6 A and a voltage rating of 690 V AC. It features a C14 x 51 porcelain body with metal end caps, measures 14 mm in diameter and 51 mm in length, and has a breaking capacity of 80 kA. The fuse complies with IEC 60269-1 and IEC 602-2 standards and meets dimensions specified by NFC 60200, NFC 63210, and NFC 63211. It weighs 19 g and has a green imprint for identification. The fuse supports slow overload protection with fast short-circuit response, suitable for industrial motor circuits.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 6C14x51AM |
| Product Name | Fast Blow 14 X 51 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |