The 6C10x38GI is a slow-acting cylinder fuse rated for 6 A at 500 V AC, with a breaking capacity of 100 kA and dimensions of 10 mm diameter by 38 mm length. It features metal end caps and a porcelain body, complies with IEC 60269-1 and IEC 602-2 standards, and meets NFC 60200, NFC 63210, and NFC 63211 dimensional requirements. The fuse has a weight of 7.5 g and is marked with a black imprint for GL/gL/gG operating class. Contact material is CuZn28 with galvanized silver.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 6C10x38GI |
| Product Name | Slow Blow 10 x 38 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |