The 6C10X38AM is a fast-acting cylinder fuse with a current rating of 6 A and a voltage rating of 500 V AC, designed for motor protection with a breaking capacity of 100 kA. It features a C10 x 38 size body with metal caps at both ends and a porcelain fuse body, weighing 7.5 g each. The fuse meets IEC 60269-1 and IEC 602-2 safety standards and complies with NFC 60200, NFC 63210, and NFC 63211 dimensional specifications. The part is marked with a green imprint for aM class operation and is available with an optional striker pin.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
FUSE CYLINDER 10 10X38MM6A500VAM
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 6C10X38AM | 6C10X38AM | 6C10X38AM |
| Product Name | Fast Blow 10 x 38 Cylinder Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Protective | ||
| Fuse Material | Ceramic | ||
| Mounting | Replaceable | ||
| Approvals / Standards | IEC; VDE |