The 63SM0GR-L is a stud-mount semiconductor fuse with an integrated microswitch holder, designed for protection of semiconductor devices such as diodes and SCRs. It operates at up to 660V AC with a current rating of 63 A and complies with operating class gR for full-range short circuit protection. The fuse is part of a series that shares a common body design and mounting configuration, with dimensions consistent with the NH00/SM-L format: overall length of 80 mm, base width of 28 mm, and fixing center at 100 mm. The microswitch holder is integrated into the package for status monitoring.
Semiconductor Fuses have extremely fast acting trip characteristics and provide short circuit and overload protection for diodes, SCR's etc. Current limiting, super fast blow.
Semiconductor Fuses offered comply with IEC, DIN and VDE standards and are available in two trip characteristics
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 63SM0GR-L |
| Product Name | NH Stud Mount with Microswitch Holder Semiconductor Fuses |
| Fuse Type | Blade |
| Mounting | Stud Mount |
| Approvals / Standards | IEC; VDE |