The 63SM00GR is a stud-mounted semiconductor fuse in the NH series, designed for short-circuit protection of semiconductor devices such as diodes and SCRs up to 660V AC. It operates under the aR or gR class with ultra-rapid blow characteristics, as indicated by its marking and shared design with other stud-mount variants. The fuse has a current rating of 63A and mounts via a stud configuration with integrated microswitch holder options. Dimensions align with DIN 43653, featuring a body depth of 100 mm and blade width of 50 mm. It complies with VDE 0636 and IEC 269 standards.
Semiconductor Fuses have extremely fast acting trip characteristics and provide short circuit and overload protection for diodes, SCR's etc. Current limiting, super fast blow.
Semiconductor Fuses offered comply with IEC, DIN and VDE standards and are available in two trip characteristics
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 63SM00GR |
| Product Name | NH Stud Mount Semiconductor Fuses |
| Fuse Type | Blade |
| Mounting | Stud Mount |
| Approvals / Standards | UL (optional feature); IEC; VDE |