The 63SM00GR-L is a stud-mounted semiconductor fuse with a built-in microswitch holder, designed for short-circuit protection of semiconductor devices such as diodes and SCRs. It operates at up to 660V AC with a current rating of 63 A and complies with operating class gR. The fuse has a fast-acting, current-limiting characteristic and is rated for 660V AC. Dimensions follow DIN 43653, with overall length 100 mm, base width 50 mm, and stud diameter 20 mm.
Semiconductor Fuses have extremely fast acting trip characteristics and provide short circuit and overload protection for diodes, SCR's etc. Current limiting, super fast blow.
Semiconductor Fuses offered comply with IEC, DIN and VDE standards and are available in two trip characteristics
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 63SM00GR-L | 63SM00GR-L |
| Product Name | NH Stud Mount with Microswitch Holder Semiconductor Fuses | Fuses |
| Fuse Type | Blade | |
| Mounting | Stud Mount | |
| Approvals / Standards | IEC; VDE |