The 63SM00CGR is a stud mount semiconductor fuse with gR operating class, providing full range overload and short circuit protection for devices such as diodes and SCRs. It is rated for 660V AC and complies with IEC, DIN, and VDE standards. The fuse features super fast blow characteristics and is designated for current limiting. Dimensions adhere to DIN 43653, with an overall length of 100 mm, body width of 50 mm, and stud diameter of 28 mm. It is available with or without a microswitch holder, and the standard version has a red, orange, or blue imprint.
Semiconductor Fuses have extremely fast acting trip characteristics and provide short circuit and overload protection for diodes, SCR's etc. Current limiting, super fast blow.
Semiconductor Fuses offered comply with IEC, DIN and VDE standards and are available in two trip characteristics
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 63SM00CGR | 63SM00CGR |
| Product Name | NH Stud Mount Semiconductor Fuses | Fuses |
| Fuse Type | Blade | |
| Mounting | Stud Mount | |
| Approvals / Standards | UL (optional feature); IEC; VDE |