The 63SM00CGR-L is a stud-mounted semiconductor fuse with a microswitch holder, designed for fast-acting short circuit and overload protection of devices such as diodes and SCRs. It complies with IEC, DIN, and VDE standards and operates at up to 660V AC with a gR classification, providing full-range protection. The fuse has a rated current of 63A and is identified by a red, orange, or blue imprint. It shares the same physical dimensions as other NH00/SM-L series fuses, with a body length of 100 mm, overall height of 80 mm, and stud diameter of 28 mm. The microswitch holder enables integrated circuit status indication.
Semiconductor Fuses have extremely fast acting trip characteristics and provide short circuit and overload protection for diodes, SCR's etc. Current limiting, super fast blow.
Semiconductor Fuses offered comply with IEC, DIN and VDE standards and are available in two trip characteristics
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 63SM00CGR-L | 63SM00CGR-L |
| Product Name | NH Stud Mount with Microswitch Holder Semiconductor Fuses | Fuses |
| Fuse Type | Blade | |
| Mounting | Stud Mount | |
| Approvals / Standards | IEC; VDE |