The 63NZ02SC is a Neozed semiconductor protection fuse rated for 63 A at 440 V AC, with a gR operating class for ultra-fast blow characteristics to protect semiconductors. It has a D02 body size, measuring 15.3 mm in diameter, and uses a copper-colored indicator. The fuse is designed for use with compatible screw caps and fuse bases, and its physical dimensions conform to DIN 49522.
Neozed Fuses are more compact than the Diazed Fuses. Three sizes are available, D01 to 16 Amps, D02 to 63 Amps and D03 to 100 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.
FUSE SEMICONDUCTOR D0263A380VGR
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 63NZ02SC | 63NZ02SC | 63NZ02SC |
| Product Name | Semiconductor Protection Neozed Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Protective | ||
| Mounting | Screw Cap or Fuse Base | ||
| Approvals / Standards | IEC; VDE |