The 63NH2GR-6 is an NH series knife-blade fuse rated for 63 A at 660 V AC, complying with operating class gR for full-range semiconductor protection. It features knife blades for mounting into fuse bases, with dimensions of 150 mm overall length, 48 mm body depth, 40 mm blade width, and 20 mm blade thickness, adhering to DIN 43620. The fuse is designated for use in protecting semiconductor devices such as diodes and SCRs.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 63NH2GR-6 |
| Product Name | NH Knife Blade Motor Semiconductor Protection Fuses |
| Fuse Type | Blade |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |