The 63NH2AM is a knife-blade fuse rated for motor protection up to 500V AC with a current rating of 63 A. It has dimensions of 150 mm length, 65 mm body length, 48 mm depth, 40 mm blade width, 6 mm blade thickness, and a fixing center of 110 mm, and uses the NH2/E package. It complies with VDE 0636 and IEC 269 standards and features a green imprint for aM operating class identification.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 63NH2AM |
| Product Name | NH Knife Blade Motor Protection Fuses |
| Fuse Type | Blade |