The 63NH1GR-6 is an NH series knife-blade fuse rated for semiconductor protection up to 660V AC with a current rating of 63 A, operating class gR. It features knife blades for mounting into fuse bases and has a body width of 29 mm, depth of 42 mm, overall length of 135 mm, and a fixing center of 110 mm, conforming to DIN 43620. The fuse is designed for full-range overload and short-circuit protection of semiconductor devices such as diodes and SCRs.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 63NH1GR-6 |
| Product Name | NH Knife Blade Motor Semiconductor Protection Fuses |
| Fuse Type | Blade |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |