The 63NH1AM is an NH-series knife-blade fuse rated for motor protection up to 500V AC, with a current rating of 63A. It features a size 1/C package with overall dimensions of 135 mm length, 65 mm body length, 42 mm depth, 29 mm blade width, 6 mm blade thickness, and a 110 mm fixing center. The fuse conforms to VDE 0636 and IEC 269 standards and is designed for slow-acting overload and fast-acting short-circuit protection in motor circuits. The blade ends mount into compatible fuse bases with panel or DIN rail mounting options.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 63NH1AM |
| Product Name | NH Knife Blade Motor Protection Fuses |
| Fuse Type | Blade |