The 63NH0GR-6 is an NH series knife-blade fuse rated for 63 A at 660 V AC, designed for semiconductor protection with a gR operating class, featuring full-range overload and short-circuit protection. It has a knife-blade mounting style, size designation 0/B, with an overall length of 125 mm, blade width of 29 mm, and blade thickness of 6 mm, and a fixing center distance of 110 mm. The fuse complies with VDE 0636 and IEC 269 standards.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 63NH0GR-6 | 63NH0GR-6 |
| Product Name | NH Knife Blade Motor Semiconductor Protection Fuses | Fuses |
| Fuse Type | Blade | |
| Mounting | Replaceable | |
| Approvals / Standards | IEC; VDE |