The 63NH0GL is a knife-blade fuse rated for 63 A at 500 V AC, designed for line protection in power distribution applications. It conforms to operating class gL/gG, as specified in VDE 0636 and IEC 269 standards. The fuse measures 125 mm in overall length, 29 mm in blade width, and 15 mm in blade thickness, with a center-to-center fixing distance of 110 mm. It features knife blades at both ends for mounting into fuse bases, which are available in one- or three-pole configurations for panel or DIN rail installation.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 63NH0GL |
| Product Name | NH Knife Blade Line Protection Fuses |
| Fuse Type | Blade |