The 63NH0AM is a knife-blade fuse rated for motor protection up to 500V AC, with a current rating of 63A. It features a Class aM operating characteristic, providing slow overload protection and fast short-circuit protection. The fuse has a size designation of NH0/B, with overall dimensions of 125 mm in length, 42 mm in depth, 29 mm in width, and 15 mm in blade thickness, and a fixing center distance of 110 mm. Its knife blades are designed for mounting into fuse bases compatible with panel or DIN rail installation.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 63NH0AM |
| Product Name | NH Knife Blade Motor Protection Fuses |
| Fuse Type | Blade |