The 63NH00GR-6 is a knife-blade fuse rated for semiconductor protection up to 660 V AC with an operating class of gR, designed for full-range overload and short-circuit protection of devices such as diodes and SCRs. It belongs to the NH00 size category, featuring knife blades at both ends for mounting into fuse bases, with overall dimensions of 79 mm in length, 52 mm in body length, 42.5 mm in depth, 28 mm in width, and a blade thickness of 6 mm. The fuse has a fixing center distance of 110 mm and is marked with a red, orange, or blue imprint typical of gR-class fuses.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and
FUSE SEMICONDUCTOR 3 NH0063A690V
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 63NH00GR-6 | 63NH00GR-6 | 63NH00GR-6 |
| Product Name | NH Knife Blade Motor Semiconductor Protection Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Blade | ||
| Mounting | Replaceable | ||
| Approvals / Standards | IEC; VDE | ||
| Features | Fast Acting |