The 63NH00AM-6 is an NH-size knife-blade fuse rated for motor protection up to 660V AC, with a current rating of 63A. It features knife blades for mounting into fuse bases and has a total length of 79mm, body length of 52mm, body depth of 42.5mm, body width of 28mm, blade width of 6mm, and blade thickness of 15mm, with a center-to-center fixing distance of 110mm. It complies with VDE 0636 and IEC 269 standards and uses a green imprint as typical marking. The fuse belongs to the NH00 series, which includes variants with screw holes or insulated tags as options.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and
FUSE MOTORPROTECTION 3 NH0063A66
Fuse;Pwr Dist;Fast Acting;63A;Class aM;Dims 2.05x1.1x1.67";Blade
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 63NH00AM-6 | 63NH00AM-6 | 63NH00AM-6 | 70025237 |
| Product Name | NH Knife Blade Motor Protection Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses | Fuse;Pwr Dist;Fast Acting;63A;Class aM;Dims 2.05x1.1x1.67";Blade |
| Fuse Type | Blade | Blade | ||
| Mounting | Replaceable | Socket | ||
| Approvals / Standards | IEC; VDE | |||
| Rated Voltage | 660 volts | 660 volts |