High voltage fuses are used in distribution circuits for indoor or outdoor applications and are supplied standardly with striker pins. The 63HH36-537 fuse is a 63 A, 36 kV variant with a length of 537 mm (21.14 in.) and a diameter of 53 mm (2.09 in.), complying with IEC, DIN, and VDE standards. It is listed under the 63 A rating for the 36 kV voltage range with a J dimension.
High Voltage Fuses are typically used in distribution circuits and can be used for indoor or outdoor applications. They are available in four lengths and four different voltage ranges. Fuses supplied standardly with Striker Pins.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 63HH36-537 |
| Product Name | High Voltage Fuses |
| Fuse Type | Protective |