High voltage fuses for distribution circuits, rated for 6/12 kV, are supplied standardly with striker pins and comply with IEC, DIN, and VDE standards. The 63HH12-292 variant is a 292 mm (11.50 in.) length fuse with a diameter of 67 mm (2.64 in.), rated for 63 A.
High Voltage Fuses are typically used in distribution circuits and can be used for indoor or outdoor applications. They are available in four lengths and four different voltage ranges. Fuses supplied standardly with Striker Pins.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 63HH12-292 |
| Product Name | High Voltage Fuses |
| Fuse Type | Protective |