The 63D33SC is a semiconductor protection Diazed fuse rated for 63 A and 500 V AC, designed to protect semiconductors such as diodes and SCRs with current-limiting characteristics. It conforms to operating class gR per VDE 0636 and IEC 269 standards. The fuse has a diameter of 33 mm (1.30 in) and is marked with typical designations including 'gR'. It is color-coded white for current rating identification and is compatible with DIII fuse bases and accessories. The fuse body size ensures it can only be installed in the corresponding fuse base, preventing mismatching. A pop-out color-coded indicator provides visual blow indication when the fuse operates.
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.
FUSE SEMICONDUCTOR 5 DIII(E33)63
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 63D33SC | 63D33SC | 63D33SC |
| Product Name | Semiconductor Protection Diazed Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Protective | ||
| Mounting | Screw Cap or Fuse Base | ||
| Approvals / Standards | IEC; VDE |