The 63D33SB is a slow-blow Diazed fuse rated for 63 A at 500 V AC, designed for circuit protection with a color-coded pop-out indicator visible through a glass window. It features a DIII fuse body with a diameter of 33 mm (1.30 in), complying with VDE 0636 / IEC 269 standards and operating class gL/gG. It is compatible with DIII-specific fuse bases and screw caps, and is color-coded brown for 63 A ratings.
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.
0.197 in. L, 500 VAC Slow Blow Diazed Fuses
500 VAC; DIN 49360, 49515/VDE 0636/IEC 269.
Fuse bases can be panel Mounted or snapped onto a standard 35mm DIN rail.
FUSE DIAZEDSLOW BLOW (5) DIII(E3
| Altech Corp. | Powell Electronics, Inc. | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 63D33SB | 63D33SB | 70025314 | 63D33SB |
| Product Name | Slow Blow Diazed Fuses | Fuses | Fuse;Diazed;Slow Blow;63A;Sz DIII-E 33;Class gL/gG;Dims 0.52x1.97";Glass;500VAC | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Protective | |||
| Mounting | Screw Cap or Fuse Base | Panel/DIN Rail | ||
| Approvals / Standards | IEC; VDE | |||
| Features | Indicating; Time Lag |